EN
  • EN
  • DE

TS0310W3S

Part No TS0310W3S
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841040-TS0310W3S
Ultra Librarian 3D Model Ultra Librarian TS0310W3S CAD Model

Description

The TS0310W3S is an N-Channel enhancement mode MOSFET from Excelliance MOS Corp. It's designed for high efficiency power switching applications, offering a low on-resistance and fast switching speed, making it suitable for various power management systems.

Applications:

  • DC-DC Converters: Employed in buck, boost, and buck-boost converters for voltage regulation.
  • Load Switching: Enables efficient control of power to different components in electronic systems.
  • Power Management in Portable Devices: Suitable for use in battery charging and discharging circuits within mobile phones and tablets.
  • LED Lighting: Utilized in LED drivers to ensure constant current and brightness control.

Features:

  • N-Channel Enhancement Mode: Eases circuit design and implementation.
  • Low On-Resistance (RDS(on)): Minimizes conductive power losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching-related power dissipation and improves efficiency.
  • Logic Level Gate Drive: Facilitates direct interfacing with microcontrollers and digital logic circuits.
  • RoHS Compliant: Complies with environmental regulations, ensuring minimal hazardous substance content.

Benefits:

  • High Efficiency: Reduced RDS(on) and rapid switching capabilities minimize power loss.
  • Compact Design: Enables the development of more compact and efficient power supply solutions.
  • Simplified Circuitry: Logic-level gate drive reduces the complexity of driver circuitry.
  • Improved Thermal Performance: Efficient operation results in reduced heat generation.

Additional Details:

The TS0310W3S comes in a compact surface-mount package (typically SOT-23 or similar), allowing for high-density PCB assembly. It is designed for reliable operation across a wide range of temperatures. Its gate threshold voltage is designed to allow direct drive from microcontrollers, further simplifying the design process. The device’s avalanche energy rating ensures ruggedness and reliability in demanding applications. Detailed specifications, including drain-source voltage, gate-source voltage, continuous drain current, and pulsed drain current, are available in the manufacturer's datasheet.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4083 $113.4083
2+ $109.7504 $219.5008
3+ $106.0925 $318.2775
4+ $95.1166 $380.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess