EN
  • EN
  • DE

EMB80P03J

Part No EMB80P03J
Manufacturer Excelliance MOS
Catalog Miscellaneous
Description P‐Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822581-EMB80P03J
Ultra Librarian 3D Model Ultra Librarian EMB80P03J CAD Model

Description

The EMB80P03J is a P-Channel enhancement mode power MOSFET from Excelliance MOS. This component is designed for various power switching applications where efficient and reliable performance is required. The P-Channel configuration makes it suitable for high-side switching and load management scenarios.

Applications

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management Circuits: Found in power supplies and battery management systems.
  • DC-DC Converters: Employed as a switching element in voltage regulation circuits.
  • Motor Control: Suitable for controlling small DC motors, especially in applications requiring high-side switching.
  • Battery Protection Circuits: Used in battery management systems to prevent over-charge and over-discharge conditions.

Features

  • P-Channel Enhancement Mode: Simplifies high-side switching implementation.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching behavior.
  • Low Gate Charge (Qg): Reduces the required gate drive current.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching.
  • Improved Efficiency: Low on-resistance reduces power dissipation and increases energy efficiency.
  • Reduced Heat Dissipation: Low RDS(on) helps minimize heat generation, improving reliability.
  • Enhanced System Performance: Fast switching speed enables better system responsiveness.
  • Environmentally Friendly: RoHS compliance meets environmental requirements.

Additional Details

The EMB80P03J is typically available in a surface-mount package such as SOT-23 or similar. Specific electrical characteristics such as voltage and current ratings, gate threshold voltage, and thermal resistance, are detailed in the manufacturer's datasheet. Refer to the datasheet for complete specifications and application guidelines. Proper thermal management is crucial for maintaining optimal performance and long-term reliability. Ensure proper gate drive circuitry to achieve the desired switching performance.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess