EN
  • EN
  • DE

EM5301GE

Part No EM5301GE
Manufacturer Excelliance MOS
Catalog Miscellaneous
Description 5V/12V Synchronous Buck PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822496-EM5301GE
Ultra Librarian 3D Model Ultra Librarian EM5301GE CAD Model

Description

The EM5301GE is a power MOSFET from Excelliance MOS Corp. It is designed for efficient power switching and management in various electronic applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, motor control, and other power-related circuits.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion for electronic devices.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and laptops where efficient power distribution is critical.
  • Motor Control: Employed in applications requiring efficient control of small DC motors.
  • LED Lighting: Suitable for driving LEDs with optimized power efficiency.
  • Load Switching: Used for switching power to various loads in electronic systems.

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation for improved efficiency.
  • Fast Switching Speed: Enables efficient switching operation at higher frequencies.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying circuit design.
  • Avalanche Rated: Provides protection against voltage transients and inductive kickback.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher energy efficiency.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speed contributes to better system responsiveness and overall performance.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage spikes, improving device robustness.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The EM5301GE's key specifications include voltage and current ratings, gate threshold voltage, and thermal resistance. It is typically available in surface-mount packages such as SOP-8. For detailed electrical characteristics and application guidelines, refer to the manufacturer's datasheet. This MOSFET is designed to provide reliable and efficient power switching in a wide range of electronic applications. Proper thermal management is essential to ensure optimal performance and longevity.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess