EN
  • EN
  • DE

XRT94L31IB-F

Part No XRT94L31IB-F
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416689-XRT94L31IB-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT94L31IB-F CAD Model

Description

The XRT94L31IB-F is a Quad T1/E1/J1 Long Haul Transceiver manufactured by Exar Corporation. It's designed to provide a robust interface between network equipment and T1/E1/J1 lines, integrating four independent transceivers into a single package. This reduces board space and component count, making it ideal for applications requiring multiple T1/E1/J1 connections, such as line cards and access nodes.

Applications:

  • T1/E1/J1 Line Cards
  • Digital Cross-Connect Systems (DCS)
  • Private Branch Exchange (PBX) Systems
  • Voice over IP (VoIP) Gateways
  • Channel Service Units/Data Service Units (CSU/DSU)
  • Wireless Base Stations
  • Network Interface Equipment

Features:

  • Quad (4-Channel) T1/E1/J1 Transceiver
  • Long Haul Line Interface
  • Integrated Pulse Shaping and Line Build-Out
  • Jitter Attenuation
  • Clock Recovery
  • Individual Channel Loopback Testing
  • Comprehensive Diagnostic Features
  • Low Power Consumption

Benefits:

  • Reduced Board Space: Integrating four transceivers into one package saves valuable board space.
  • Cost Savings: Lower component count reduces overall system cost.
  • Improved Signal Integrity: The long-haul line interface ensures reliable data transmission over extended distances.
  • Simplified Design: The integrated pulse shaping, line build-out, and clock recovery simplify the design process.
  • Enhanced Performance: Jitter attenuation and clock recovery contribute to improved signal quality.
  • Easy Diagnostics: Individual channel loopback testing allows for easy system diagnostics.
  • Lower Power: The low power consumption design is suitable for high-density applications.

Additional Details:

The XRT94L31IB-F supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 data rates. It contains pulse shaping and line build-out capabilities for optimal signal transmission over varied cable types and lengths. Jitter attenuation reduces the accumulation of jitter, and the clock recovery function ensures accurate data sampling. Individual channel loopback testing streamlines system diagnostics. Typically operates on a 3.3V power supply. Comprehensive diagnostic features monitor system performance. The package is optimized for thermal performance.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess