EN
  • EN
  • DE

XRT91L33IG-F

Part No XRT91L33IG-F
Manufacturer Exar Corporation
Catalog Clock/Timing - Application Specific
Description STS-12/STS-3 MULTIRATE CLOCK AND DATA RECOVERY UNIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Bulk
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1282402-XRT91L33IG-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRT91L33
Introduction Date August 01, 2008
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XRT91L33IG-F CAD Model

Description

The XRT91L33IG-F is a single-chip T1/E1/J1 long haul transceiver manufactured by Exar Corporation. It's designed for telecommunications applications requiring reliable data transmission over long distances.

Applications:

  • T1/E1/J1 Line Interfaces: Used in telecommunication equipment for interfacing with T1, E1, and J1 lines.
  • Digital Cross-Connect Systems (DCS): Employed in DCS equipment for switching and routing digital signals.
  • PBX Systems: Found in Private Branch Exchange (PBX) systems for voice and data communication.
  • Routers and Switches: Integrated into network routers and switches for T1/E1/J1 connectivity.

Features:

  • Single-Chip Solution: Provides a complete T1/E1/J1 transceiver functionality in a single chip.
  • Long Haul Performance: Designed for reliable data transmission over extended distances.
  • Clock Recovery: Includes clock recovery circuitry for accurate data synchronization.
  • Line Build-Out (LBO): Offers programmable LBO settings to compensate for cable attenuation.
  • Jitter Attenuation: Provides jitter attenuation to improve signal quality.

Benefits:

  • Simplified System Design: Single-chip solution reduces component count and simplifies system design.
  • Reliable Long Distance Transmission: Designed for reliable data transmission over long distances, ensuring high-quality communication.
  • Improved Signal Quality: Clock recovery and jitter attenuation improve signal quality.
  • Adaptive Line Compensation: Programmable LBO settings allow for adaptive line compensation, optimizing signal transmission for different cable lengths.

Additional Details:

The XRT91L33IG-F typically operates with a supply voltage of 3.3V or 5V. Key specifications include data rate, jitter performance, power consumption, and operating temperature range. Careful attention should be paid to impedance matching and line termination to ensure optimal performance. Consult the datasheet for detailed electrical characteristics, application notes, and layout recommendations.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess