EN
  • EN
  • DE

XRA1200IG16-F

Part No XRA1200IG16-F
Manufacturer Exar Corporation
Catalog Interface - I/O Expanders
Description 8-BIT I2C/SMBUS GPIO EXPANDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Output Type Open Drain
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1282313-XRA1200IG16-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRA1200
Introduction Date September 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRA1200IG16-F CAD Model

Description

The Exar Corporation XRA1200IG16-F is a 16-TSSOP (0.173", 4.40mm Width) packaged integrated circuit that operates in the temperature range of -40°C ~ 85°C.

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Temperature Range: -40°C ~ 85°C
  • Output Type: Open drain
  • Supply Voltage: 1.65 V ~ 3.6 V
  • Interface: I2C, SMBus
  • Number of I/O: 8
  • Output Current Source/Sink: Not mentioned
  • Interrupt Output: Yes
  • Clock Frequency: 400kHz
  • Alternative Parts: MAX7315AEE+TG05, MAX7315AUE-TG05, MAX7315AEE-T
  • Introduction Date: September 01, 2011
  • Estimated EOL Date: Obsolete
  • Halogen-Free: Compliant
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $2.0956
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess