EN
  • EN
  • DE

XR2401CP

Part No XR2401CP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410653-XR2401CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2401CP CAD Model

Description

The XR2401CP is a precision, high-speed operational amplifier from Exar Corporation. Designed for applications requiring both accuracy and fast response times, the XR2401CP offers a combination of low offset voltage, high gain, and wide bandwidth. It is typically used in instrumentation, data acquisition systems, and high-speed signal processing circuits.

Applications:

  • Precision Instrumentation Amplifiers
  • Data Acquisition Systems
  • High-Speed Signal Processing
  • Active Filters
  • Voltage Followers

Features:

  • High Slew Rate: Enables fast signal response and accurate amplification of high-frequency signals.
  • Low Input Offset Voltage: Minimizes errors in precision applications, ensuring accurate signal amplification.
  • Wide Bandwidth: Allows the amplifier to handle a wide range of signal frequencies.
  • High Open-Loop Gain: Provides excellent signal amplification, improving overall system performance.
  • Short-Circuit Protection: Prevents damage to the amplifier in the event of a short circuit at the output.

Benefits:

  • Improved Accuracy: The low input offset voltage and high gain contribute to more accurate signal amplification.
  • Faster Response Times: The high slew rate ensures quick response to changes in input signals.
  • Enhanced Signal Integrity: The wide bandwidth and high gain maintain signal integrity across a wide frequency range.
  • Reliable Operation: Short-circuit protection enhances the reliability and longevity of the amplifier.
  • Versatile Applications: Suitable for a broad range of precision and high-speed applications.

The XR2401CP is often used in circuits that require precise amplification of small signals, such as those found in sensor interfaces and medical instrumentation. Its high slew rate makes it suitable for applications where signals change rapidly, such as in video processing and high-speed data acquisition. The device's robust design and protection features ensure reliable operation in demanding environments. Further specs include a supply voltage range of +/- 5V to +/- 15V and an operating temperature range suitable for industrial applications.

You May Also Be Interested in

NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $20.5186
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess