EN
  • EN
  • DE

XR10812CQ

Part No XR10812CQ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410493-XR10812CQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR10812CQ CAD Model

Description

The XR10812CQ is an octal UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation. This device integrates eight independent UART channels into a single chip, making it ideal for applications requiring high-density serial communication. The 'CQ' likely indicates the package type. It is used to manage multiple serial connections efficiently, reducing board space and simplifying system design compared to using discrete UARTs.

Applications

  • Multi-Port Serial Communication: Used in applications requiring multiple serial connections, such as serial servers and communication hubs.
  • Industrial Automation Systems: Enables communication with numerous sensors, actuators, and controllers.
  • Telecommunications Equipment: Provides multiple serial interfaces for routers, switches, and multiplexers.
  • Point-of-Sale (POS) Systems: Supports multiple peripherals like barcode scanners, receipt printers, and card readers.
  • Data Acquisition Systems: Facilitates simultaneous data acquisition from multiple serial instruments and sensors.

Features

  • Octal UART: Integrates eight independent UART channels into a single chip.
  • Programmable Baud Rate Generator: Each channel has its own programmable baud rate generator for flexible communication speeds.
  • FIFO Buffers: Each channel features transmit and receive FIFO buffers to minimize CPU overhead.
  • Modem Control Signals: Supports modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for each channel.
  • Interrupt Controller: Generates interrupts for various events on each channel, such as data received, transmit buffer empty, and error conditions.

Benefits

  • High-Density Serial Communication: Integrates eight UART channels into a single chip, saving board space and reducing component count.
  • Reduced CPU Overhead: FIFO buffers minimize CPU intervention, improving overall system performance.
  • Flexibility: Programmable baud rates and modem control signals offer versatile communication options for each channel.
  • Reliable Data Transfer: Error detection mechanisms ensure data integrity across all serial channels.
  • Simplified System Design: Reduces the complexity of managing multiple serial connections.

Technical Specifications: While precise specifications can vary, the XR10812CQ typically supports baud rates up to 115.2 kbps or higher per channel. It commonly operates at 3.3V or 5V power supply. Each channel usually has FIFO buffer sizes of 16 bytes or more. It supports standard serial communication parameters such as 5, 6, 7, or 8 data bits, parity (even, odd, none), and 1 or 2 stop bits. Refer to the Exar XR10812 datasheet for detailed specifications, pinout information, and timing diagrams.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess