EN
  • EN
  • DE

SPX432AM-1-24

Part No SPX432AM-1-24
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192678-SPX432AM-1-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX432AM-1-24 CAD Model

Description

The SPX432AM-1-24 is a precision shunt regulator manufactured by Exar Corporation. This device is designed to function as a low voltage adjustable reference and is frequently used in electronic circuits for voltage regulation, voltage monitoring, and error amplification. Its key features include high accuracy and stability, making it suitable for applications that demand precise voltage control.

Applications

  • Switching Power Supplies: Used in the feedback loop as a voltage reference to regulate output voltage.
  • Linear Regulators: Provides a stable reference voltage for linear regulators, ensuring consistent output.
  • Voltage Monitors: Implemented in circuits to monitor voltage levels and trigger alerts or protection mechanisms upon voltage deviation.
  • Error Amplifiers: Functions as an error amplifier in control systems, minimizing the difference between actual and desired output.
  • Instrumentation: Used in precision measurement instruments to provide accurate voltage referencing.

Features

  • Adjustable Output Voltage: Adjustable output voltage from Vref (1.24V) to 18V with external resistors.
  • Low Temperature Coefficient: Ensures stable performance across a wide range of temperatures.
  • High Accuracy: Provides a tight initial tolerance on the reference voltage.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • Low Dynamic Output Impedance: Good load regulation is achieved by low dynamic output impedance.
  • Sink Current Capability: Capable of operating with a wide range of cathode current.

Benefits

  • Precise Voltage Regulation: Provides accurate and reliable voltage control in electronic circuits.
  • Stable Performance: Maintains consistent performance despite temperature variations and load changes.
  • Versatile Application: Suitable for a wide range of voltage regulation and monitoring applications.
  • Simplified Circuit Design: Simplifies design by minimizing the number of components.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The SPX432AM-1-24 is generally available in a TO-92 package. The reference voltage is internally set to 1.24V. Its operating temperature range typically spans from -40°C to +85°C. It requires minimal external components for operation, primarily two resistors to set the desired output voltage. This device is a three terminal shunt regulator.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess