EN
  • EN
  • DE

SPX431LAM1-L-TR

Part No SPX431LAM1-L-TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192671-SPX431LAM1-L-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431LAM1-L-TR CAD Model

Description

The SPX431LAM1-L-TR is a precision adjustable shunt regulator manufactured by Exar Corporation. It's specifically designed as a low-voltage adjustable reference and is extensively used in various electronic circuits for purposes such as voltage regulation, voltage monitoring, and error amplification. The device is characterized by its high accuracy and stability, making it particularly suitable for applications where precise voltage control is essential.

Applications

  • Switching Power Supplies: Functions as a voltage reference within the feedback loop to regulate the output voltage effectively.
  • Linear Regulators: Delivers a stable reference voltage for linear regulators, ensuring a consistent and reliable output.
  • Voltage Monitors: Integrated into circuits to meticulously monitor voltage levels and trigger alerts or protection mechanisms when the voltage deviates from the specified range.
  • Error Amplifiers: Operates as an error amplifier in control systems, actively minimizing the difference between the actual output and the intended setpoint.
  • Instrumentation: Employed in precision measurement instruments to provide accurate and dependable voltage referencing.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (2.5V) to 36V with the use of two external resistors, offering flexibility in design.
  • Low Temperature Coefficient: Ensures stable and consistent performance over a broad spectrum of temperature variations.
  • High Accuracy: Offers a tight initial tolerance on the reference voltage, contributing to precision.
  • Low Output Noise: Effectively minimizes noise in the regulated voltage output, enhancing signal integrity.
  • Low Dynamic Output Impedance: Provides excellent load regulation, maintaining stable output under varying loads.
  • Sink Current Capability: Capable of operating efficiently across a broad range of cathode current levels.

Benefits

  • Precise Voltage Regulation: Allows for accurate and reliable voltage control in electronic circuits, improving overall performance.
  • Stable Performance: Maintains consistent performance regardless of temperature variations or load changes.
  • Versatile Application: Adaptable to a wide variety of voltage regulation and monitoring applications, making it highly versatile.
  • Simplified Circuit Design: Streamlines circuit design by reducing component count and complexity.
  • Cost-Effective Solution: Provides a high-performance voltage reference at a competitive price point.

Additional Details

The SPX431LAM1-L-TR is typically available in a SOT-89 package for surface mount applications. The reference voltage is internally set to 2.5V. The operating temperature range typically extends from -40°C to +125°C, making it suitable for industrial environments. The device requires only a minimal number of external components for operation, primarily two resistors to set the required output voltage. It is a three terminal shunt regulator, making it easy to implement in different circuit configurations.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess