EN
  • EN
  • DE

SPX431BM1-L-TR

Part No SPX431BM1-L-TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192666-SPX431BM1-L-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431BM1-L-TR CAD Model

Description

The SPX431BM1-L-TR is a precision adjustable shunt regulator manufactured by Exar Corporation. It's designed to function as a low-voltage adjustable reference and is commonly used in various electronic circuits for voltage regulation, voltage monitoring, and error amplification. The device offers high accuracy and stability, making it suitable for demanding applications where precise voltage control is crucial.

Applications

  • Switching Power Supplies: Used as a voltage reference in the feedback loop to regulate the output voltage.
  • Linear Regulators: Provides a stable reference voltage for linear regulators to maintain a consistent output.
  • Voltage Monitors: Implemented in circuits to monitor voltage levels and trigger alerts or protection mechanisms when voltage deviates from the desired range.
  • Error Amplifiers: Functions as an error amplifier in control systems to minimize the difference between the actual output and the desired setpoint.
  • Instrumentation: Utilized in precision measurement instruments for accurate voltage referencing.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (2.5V) to 36V with two external resistors.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
  • High Accuracy: Offers a tight initial tolerance on the reference voltage.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • Low Dynamic Output Impedance: Provides good load regulation.
  • Sink Current Capability: Operates with a wide range of cathode current.

Benefits

  • Precise Voltage Regulation: Enables accurate and reliable voltage control in electronic circuits.
  • Stable Performance: Maintains consistent performance across temperature variations and load changes.
  • Versatile Application: Can be used in a wide variety of voltage regulation and monitoring applications.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The SPX431BM1-L-TR is typically available in a SOT-23 package. The reference voltage is internally set to 2.5V. The operating temperature range is usually from -40°C to +125°C, making it suitable for industrial applications. The device requires minimal external components for operation, typically just two resistors to set the output voltage. It is a three terminal shunt regulator.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess