EN
  • EN
  • DE

SPX2920T-3.3

Part No SPX2920T-3.3
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 400mA Low Drop Out Voltage Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 339465-SPX2920T-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2920T-3.3 CAD Model

Description

The SPX2920T-3.3 is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a regulated 3.3V output voltage. It is capable of delivering a specified output current (consult datasheet for exact value). This regulator is suitable for various applications that require a stable and efficient 3.3V power supply. The 'T' in the part number likely indicates a TO-220 package.

Applications:

  • Microcontroller power supplies: Provides a stable 3.3V supply for microcontrollers.
  • Logic circuits: Powers 3.3V logic gates and other digital circuits.
  • Communication devices: Used in various communication equipment.
  • Embedded systems: Provides a regulated voltage for components within embedded systems.
  • Industrial control systems: Supplies stable power in industrial environments.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 3.3V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.
  • Short circuit protection: Prevents damage from short circuits at the output.
  • Thermal shutdown: Shuts down the regulator in the event of overheating.
  • TO-220 package: Provides good thermal dissipation.

Benefits:

  • Stable 3.3V supply: Ensures reliable operation of connected devices.
  • Efficient power conversion: Low dropout voltage improves efficiency.
  • Protection features: Enhances system reliability.
  • Easy integration: Simple external components are required.

Additional Details:

The SPX2920T-3.3 typically requires input and output capacitors for stable operation. The TO-220 package facilitates efficient heat dissipation, allowing the regulator to operate at its full current rating without exceeding its thermal limits under normal operating conditions. Refer to the datasheet for specific current rating, recommended capacitor values and thermal management guidelines. The datasheet will provide the operating temperature range for this device.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Micron Technology Inc.
Lowest to $1.4076
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess