EN
  • EN
  • DE

SPC2810A-T

Part No SPC2810A-T
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 338163-SPC2810A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC2810A-T CAD Model

Description

The SPC2810A-T, manufactured by Exar Corporation, is a serial communication device, specifically a UART (Universal Asynchronous Receiver/Transmitter). These devices are used to convert parallel data from a microprocessor or microcontroller into a serial data stream for transmission over a communication channel, and vice versa.

Applications

  • Embedded systems requiring serial communication
  • Point-of-sale (POS) systems
  • Industrial automation equipment
  • Computer peripherals (e.g., serial printers, modems)
  • Data acquisition systems
  • Serial interfaces for microcontroller-based projects

Features

  • Single-channel UART
  • Programmable baud rate generator
  • Support for various data formats (e.g., 5, 6, 7, or 8 data bits)
  • Parity generation and checking (even, odd, none)
  • Hardware flow control (RTS/CTS)
  • Interrupt generation for data reception, transmission completion, and error conditions
  • FIFO buffers for transmit and receive data
  • Low-power operation

Benefits

  • Facilitates serial communication between devices
  • Enables reliable data transfer with error detection and correction
  • Reduces processor overhead with hardware flow control and FIFO buffers
  • Simplifies system design with integrated UART functionality
  • Conserves power in battery-powered applications

Additional Details

The specific baud rates supported by the SPC2810A-T will be determined by the frequency of the internal clock and the programmable baud rate generator. The FIFO buffer sizes will impact the performance of the UART, with larger buffers generally allowing for higher data rates and more efficient interrupt handling. The datasheet will provide detailed information about the operating voltage range, power consumption, and temperature range. It's packaged in a standard format which will be specified in the datasheet.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess