EN
  • EN
  • DE

SP8704

Part No SP8704
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337908-SP8704
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8704 CAD Model

Description

The SP8704, manufactured by Exar Corporation, is a high-speed, low-power pulse amplifier designed for use in various data communication and instrumentation applications. This amplifier boasts a wide bandwidth and fast settling time, making it suitable for demanding signal processing tasks where signal integrity and speed are crucial.

Applications

  • Disk drive read channels: Used to amplify and condition the read signals from the magnetic head, ensuring accurate data recovery.
  • High-speed data acquisition systems: Employed in digitizers and oscilloscopes to amplify input signals before digitization.
  • Optical communication receivers: Utilized in the receiver front-end to amplify weak optical signals, enabling reliable data transmission.
  • ATE (Automatic Test Equipment): Used in testers to amplify signals for precise measurements and verification of electronic components.
  • High-speed comparators: Integrated as a pre-amplifier to improve the sensitivity and speed of comparator circuits.

Features

  • Wide bandwidth: The amplifier offers a wide bandwidth, enabling it to accurately amplify high-frequency signals. Specific bandwidth values should be checked in the datasheet but typically this refers to hundreds of MHz.
  • Fast settling time: Its fast settling time ensures rapid response to input signal changes, minimizing distortion and improving overall performance.
  • Low power consumption: The SP8704 consumes minimal power, making it suitable for battery-powered applications and systems where thermal management is a concern.
  • High gain: Provides sufficient gain to amplify weak signals to a usable level, improving signal-to-noise ratio. Specific gain levels would be available in the datasheet.
  • Differential input/output: Supports differential signaling, which helps reduce noise and improve signal integrity.

Benefits

  • Improved data accuracy: By providing clean and amplified signals, the SP8704 contributes to improved data accuracy in various applications.
  • Increased system speed: The fast settling time and wide bandwidth enable faster processing speeds, enhancing overall system performance.
  • Reduced power consumption: Low power consumption translates to longer battery life and reduced thermal dissipation, which are critical for portable and energy-efficient designs.
  • Enhanced signal integrity: Differential signaling minimizes noise and crosstalk, ensuring reliable signal transmission.
  • Simplified system design: The SP8704's integrated features and compact design simplify system integration and reduce component count.

Additional Details

The SP8704 typically operates from a single supply voltage. Datasheet should be consulted for specific voltage and current requirements. It is available in a variety of surface-mount packages. The amplifier's performance can be fine-tuned by adjusting external components, such as resistors and capacitors, to optimize gain, bandwidth, and stability. Proper layout techniques are essential to minimize noise and ensure optimal performance. Detailed application notes and design guidelines are typically available from Exar Corporation to assist engineers in implementing the SP8704 in their designs. The datasheet should be consulted for detailed specifications, application circuits, and performance characteristics.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Micron Technology Inc.
Lowest to $1.4076
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess