EN
  • EN
  • DE

SP809EK-2.6/TR

Part No SP809EK-2.6/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838480-SP809EK-2.6/TR
Ultra Librarian 3D Model Ultra Librarian SP809EK-2.6/TR CAD Model

Description

The SP809EK-2.6/TR is a microprocessor supervisory circuit manufactured by Exar Corporation. This device is designed to monitor the voltage level of a microprocessor's power supply and provide a reset signal when the voltage falls below a certain threshold. This ensures that the microprocessor starts up correctly and prevents erratic behavior during brownout conditions.

Applications:

  • Microprocessor-Based Systems: Used in any system that relies on a microprocessor, microcontroller, or digital signal processor (DSP).
  • Embedded Systems: Employed in embedded systems to ensure reliable operation.
  • Industrial Control Systems: Incorporated into industrial control systems for power monitoring and reset generation.
  • Automotive Electronics: Used in automotive applications to monitor the power supply voltage of critical systems.
  • Consumer Electronics: Found in various consumer electronic devices to ensure proper startup and prevent data corruption.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage level.
  • Power-On Reset Generation: Automatically generates a reset signal when the power supply voltage rises above the threshold.
  • Low Supply Current: Operates with a low supply current, minimizing power consumption.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Fixed Threshold Voltage: Preset threshold voltage for simplified design.

Benefits:

  • Ensured System Reliability: Prevents microprocessor malfunction and data corruption during power-up and brownout conditions.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Low Power Consumption: Minimal power consumption makes it suitable for battery-powered applications.
  • Compact Footprint: Small package size allows for use in space-constrained environments.

Additional Details:

The SP809EK-2.6/TR typically provides a reset signal that is active low, meaning it is asserted when the voltage is below the threshold. The duration of the reset pulse is usually fixed. The specific threshold voltage (2.6V in this case) is a critical parameter for ensuring proper system operation. The datasheet provides detailed timing diagrams and electrical characteristics. Correct pull-up resistor selection is important. Consult the datasheet for the proper selection.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess