The SP708TCN/TR is a supervisory circuit from Exar Corporation designed to monitor voltage levels in a system and provide a reliable reset signal to microprocessors or microcontrollers. Its primary function is to ensure the proper startup and operation of digital systems by preventing errors caused by voltage fluctuations, brownouts, and power-up/power-down sequences. The device offers a combination of features that contribute to system stability and data integrity.
Applications
- Embedded Systems: Used extensively in embedded systems to provide a reliable reset signal for microcontrollers.
- Industrial Automation: Protecting industrial equipment from voltage dips and power interruptions.
- Automotive Electronics: Ensuring the reliable operation of electronic control units (ECUs) in automotive applications.
- Telecommunications Equipment: Monitoring and protecting communication systems from voltage fluctuations.
- Consumer Electronics: Used in various consumer electronic devices to prevent data corruption and system crashes.
Features
- Precision Voltage Monitoring: Accurately monitors supply voltage to detect undervoltage conditions.
- Reset Output: Provides a clean and reliable reset signal when the voltage falls below the threshold.
- Watchdog Timer: Monitors the processor's activity and resets it if it becomes unresponsive.
- Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
- Manual Reset Input: Allows for external reset of the system.
Benefits
- Improved System Reliability: Prevents erratic operation and data corruption due to voltage fluctuations.
- Simplified System Design: Reduces the need for external components, saving board space and cost.
- Enhanced System Stability: Ensures the system starts up and shuts down in a controlled manner.
- Protection Against Data Loss: Prevents data corruption by resetting the system before a brownout occurs.
- Increased System Uptime: Minimizes downtime by preventing system crashes and errors.
Additional Details
The SP708TCN/TR operates within a specified supply voltage range, typically around 3V to 5V, and incorporates a precise voltage threshold for generating a reset signal. It includes built-in hysteresis to avoid false resets due to minor voltage variations. The watchdog timer feature monitors the microcontroller’s operation and will automatically reset the system if the microcontroller stops responding within a predefined time. It is commonly available in a small outline package (SOIC) suitable for surface mount assembly. The reset output is generally an active-low signal, and the device also features a manual reset input, allowing external devices or user intervention to initiate a reset. The /TR suffix usually indicates that the device is supplied in tape and reel packaging for efficient automated assembly.