EN
  • EN
  • DE

SP708SCN/TR

Part No SP708SCN/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192268-SP708SCN/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP708SCN/TR CAD Model

Description

The SP708SCN/TR is a supervisory circuit manufactured by Exar Corporation. This device is designed to monitor the voltage levels of a system and provide a reset signal to the microprocessor or microcontroller when the voltage falls below a certain threshold. This ensures that the system operates reliably during power-up, power-down, and brownout conditions, preventing data corruption and system crashes.

Applications

  • Embedded Systems: Providing reliable reset signals for microcontrollers in embedded applications.
  • Industrial Control: Protecting industrial control systems from voltage fluctuations that could lead to malfunction.
  • Automotive Electronics: Ensuring stable operation of electronic control units (ECUs) in automotive applications.
  • Consumer Electronics: Used in devices like set-top boxes, DVD players, and other digital appliances for reliable operation.
  • Networking Equipment: Maintaining stable operation of routers, switches, and other networking devices.

Features

  • Precision Voltage Monitoring: Accurately monitors supply voltage to detect undervoltage conditions.
  • Reset Output: Generates a reset signal when the voltage drops below a specified threshold.
  • Watchdog Timer: Monitors the processor's activity and resets it if it becomes unresponsive.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Manual Reset Input: Allows for external reset of the system.

Benefits

  • Improved System Reliability: Prevents erratic operation and data corruption due to voltage fluctuations.
  • Simplified System Design: Reduces the need for external components, saving board space and cost.
  • Enhanced System Stability: Ensures the system starts up and shuts down in a controlled manner.
  • Protection Against Data Loss: Prevents data corruption by resetting the system before a brownout occurs.
  • Increased System Uptime: Minimizes downtime by preventing system crashes and errors.

Additional Details

The SP708SCN/TR operates on a supply voltage range, typically around 3V to 5V, and features a reset threshold voltage that is precisely set to trigger a reset signal when the supply voltage falls below that level. It includes hysteresis to prevent spurious resets due to minor voltage fluctuations. The watchdog timer function monitors the microcontroller's activity and automatically resets the system if the microcontroller fails to respond within a certain time period. It is available in a small outline package, such as SOIC, suitable for surface mount technology. The reset output is generally active low, and the device also offers a manual reset input that allows external hardware or a user to initiate a reset. The /TR suffix typically denotes tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess