EN
  • EN
  • DE

SP707CN-L

Part No SP707CN-L
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 065886-SP707CN-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP707CN-L CAD Model

Description

The SP707CN-L is a supervisory circuit manufactured by Exar Corporation. It is designed to monitor the power supply voltage of microprocessors, microcontrollers, and other digital systems. The device generates a reset signal when the supply voltage falls below a specified threshold, preventing the system from operating with insufficient voltage, which can lead to data corruption or system instability. The suffix “-L” may denote a specific voltage threshold, package variation or operating temperature range.

Applications:

  • Microprocessor-Based Systems: Ensures proper reset during power-up and power-down.
  • Microcontroller Applications: Provides reliable reset functionality in embedded systems.
  • Data Acquisition Systems: Protects against data corruption caused by voltage fluctuations.
  • Industrial Control Systems: Monitors power supplies in industrial environments for safe operation.
  • Automotive Electronics: Used in automotive control units for system stability and safety.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Power-On Reset (POR): Generates a reset signal during power-up.
  • Manual Reset Input (MR): Allows for external reset triggering.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Consumes minimal power during operation.
  • Internal Pull-Up Resistor: Simplifies external circuitry.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a stable and predictable reset operation.
  • Simplifies System Design: Reduces the need for external reset components.
  • Protects Microprocessors and Microcontrollers: Prevents erroneous code execution.
  • Improves System Stability: Maintains system stability during power fluctuations.

The SP707CN-L functions by continuously monitoring the supply voltage. When the voltage drops below the preset threshold, the device asserts an active-low reset signal. This signal remains active until the voltage rises above the threshold, plus a specified hysteresis to prevent unwanted oscillations. A manual reset input is included, allowing for external reset triggering. The CN designation likely refers to the package type. The -L variant most likely defines the threshold voltage trigger level of the reset. This device is typically available in an 8-pin DIP or SOIC package. Its low supply current makes it suitable for battery-powered applications. The SP707CN-L provides a robust and reliable reset function, crucial for ensuring stable and error-free operation of digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess