EN
  • EN
  • DE

CA0508JRNPO9BN101

Part No CA0508JRNPO9BN101
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 100PF 50V NPO 0508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Product Status Active
Capacitance 100pF
Tolerance ±5%
Voltage - Rated 50 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting Type Surface Mount
Package / Case 0508 (1220 Metric)
Supplier Device Package 0508 (1220 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.028" (0.70mm)
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 914645-CA0508JRNPO9BN101
Ultra Librarian 3D Model Ultra Librarian CA0508JRNPO9BN101 CAD Model

Description

The 914645-CA0508JRNPO9BN101 is a capacitor network from YAGEO's CA series.

  • Series: CA
  • Mounting Type: Surface Mount
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Network: Four capacitors
  • Capacitance: 100pF (per capacitor)
  • Voltage Rating: 50V
  • Dielectric: NP0 (C0G)
  • Feature: Isolated
  • Operating Temperature: -55°C to 125°C
  • Packaging: Tape and Reel
  • Standard Package: 4,000 pcs

You May Also Be Interested in

Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 2200PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 22PF 25V 1206
Lowest to $1.9500
Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0870 $50.0250
1,405+ $0.0714 $100.3170
2,170+ $0.0692 $150.1640
2,990+ $0.0670 $200.3300
3,865+ $0.0647 $250.0655
5,175+ $0.0580 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess