The SP706SEN/TR is a supervisory circuit manufactured by Exar Corporation. This device monitors the power supply voltage of a microprocessor or microcontroller and generates a reset signal when the voltage falls below a certain threshold, preventing the system from operating with insufficient voltage and potentially corrupting data. The '/TR' suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly.
Applications:
- Microprocessor Systems: Providing reliable reset signals for microprocessors during power-up and power-down.
- Microcontroller Systems: Ensuring proper operation of microcontrollers in embedded systems.
- Data Acquisition Systems: Protecting data from corruption due to power supply fluctuations.
- Industrial Control: Monitoring power supplies in industrial control applications for safety and reliability.
- Automotive Applications: Used in automotive electronic control units (ECUs) for system stability.
Features:
- Precision Voltage Monitoring: Accurately monitors the supply voltage.
- Power-On Reset (POR): Generates a reset signal during power-up.
- Manual Reset Input (MR): Allows for external reset triggering.
- Active-Low Reset Output (/RESET): Provides an active-low reset signal.
- Low Supply Current: Operates with minimal power consumption.
- Tape and Reel Packaging: Suitable for automated assembly.
Benefits:
- Prevents Data Corruption: Ensures data integrity by resetting the system when voltage drops below the threshold.
- Enhances System Reliability: Improves the overall stability and robustness of the system.
- Simplifies Design: Reduces the need for external reset circuitry.
- Protects Microcontrollers: Prevents microcontrollers from operating with insufficient power.
- Reduces Manufacturing Costs: Tape and reel packaging facilitates automated assembly.
The SP706SEN/TR functions by constantly monitoring the input voltage. If the voltage dips below the internally set threshold, the device asserts an active-low reset signal. The signal remains active until the voltage rises above the threshold, plus a built-in hysteresis to prevent oscillations. It also includes a manual reset input for externally triggering a reset. The SEN designation likely refers to a specific voltage threshold or other internal configuration. The tape and reel packaging makes it suitable for high-volume manufacturing. The device is available in an 8-pin SOIC package. The low supply current makes it suitable for battery-powered applications.