EN
  • EN
  • DE

SP706PEP-L

Part No SP706PEP-L
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192253-SP706PEP-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706PEP-L CAD Model

Description

The SP706PEP-L is a supervisory circuit from Exar Corporation, designed to monitor power supply voltages and provide a reset signal to microprocessors and microcontrollers when the voltage falls below a specified threshold. This prevents erroneous operation and data corruption by ensuring the system starts or restarts in a known state. The “-L” suffix may indicate a specific voltage threshold or package variation.

Applications:

  • Microprocessor-Based Systems: Provides a reliable reset signal for microprocessor initialization and fault recovery.
  • Microcontroller Applications: Ensures proper operation of microcontrollers in embedded systems.
  • Data Acquisition Systems: Prevents data corruption due to power supply fluctuations.
  • Industrial Control Systems: Monitors power supplies in industrial environments for reliable operation.
  • Automotive Applications: Used in automotive control systems for safe and reliable operation.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Power-On Reset (POR): Generates a reset signal upon power-up.
  • Manual Reset Input (MR): Allows for external reset triggering.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Hysteresis: Prevents oscillations around the threshold voltage.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a stable and predictable reset operation.
  • Simplifies System Design: Reduces the need for external reset circuitry.
  • Protects Microprocessors and Microcontrollers: Safeguards against erroneous code execution.
  • Improves System Stability: Maintains system stability during power fluctuations.

The SP706PEP-L continuously monitors the supply voltage. When the voltage drops below the internal threshold, the device asserts the active-low reset output. This output remains active until the voltage rises above the threshold plus a specified hysteresis. The hysteresis prevents unwanted oscillations near the threshold. The device includes a manual reset input, allowing for external triggering of a reset. The 'PEP' likely relates to the package type which could be a plastic enhanced package. The -L is an important part number identifier that often defines the voltage tripping point of the supervisory reset function. The low supply current makes the SP706PEP-L suitable for low-power applications, including portable and battery-operated devices. This device is commonly used in applications that require a reliable and robust reset function to ensure proper system operation.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess