EN
  • EN
  • DE

SP706EP

Part No SP706EP
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192250-SP706EP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706EP CAD Model

Description

The SP706EP is a supervisory circuit from Exar Corporation, meticulously designed to monitor voltage levels and ensure reliable operation of microprocessors, microcontrollers, and other digital systems. Its primary function is to generate a reset signal when the power supply voltage drops below a specified threshold, preventing data corruption and system malfunctions. This device is crucial for maintaining system integrity in various applications.

Applications:

  • Microprocessor and Microcontroller Systems: Essential for proper reset during power-up and power-down sequences.
  • Embedded Systems: Provides a robust reset mechanism for embedded control applications.
  • Data Storage Devices: Protects data integrity by preventing write operations during voltage fluctuations.
  • Industrial Automation: Monitors power supplies in industrial control systems to ensure safe and reliable operation.
  • Automotive Electronics: Critical for resetting electronic control units (ECUs) in automotive applications.

Features:

  • Precise Voltage Monitoring: Accurately detects voltage drops below the specified threshold.
  • Power-On Reset (POR): Automatically generates a reset signal upon power-up.
  • Manual Reset Input (MR): Allows for external triggering of a reset.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Internal Pull-Up Resistor on MR: Simplifies external circuitry and reduces component count.

Benefits:

  • Prevents Data Corruption: Guarantees data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a dependable reset operation for stable system performance.
  • Simplifies System Design: Reduces the need for complex external reset circuitry.
  • Protects Microprocessors and Microcontrollers: Safeguards against erroneous code execution and system crashes.
  • Improves System Stability: Maintains system stability even during power supply fluctuations.

The SP706EP operates by continuously monitoring the supply voltage. When the voltage falls below the internally set threshold, the device asserts the active-low reset output. This output remains active until the voltage rises above the threshold plus a built-in hysteresis. The hysteresis prevents oscillations around the threshold voltage, ensuring a clean and stable reset signal. The device includes a manual reset input, which allows for an external reset signal to be applied. It is commonly available in an 8-pin PDIP package, making it easy to integrate into existing systems. The SP706EP is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Its low quiescent current makes it suitable for battery-powered applications, such as portable devices and remote sensors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess