EN
  • EN
  • DE

SP705CP

Part No SP705CP
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192246-SP705CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP705CP CAD Model

Description

The SP705CP is a supervisory circuit manufactured by Exar Corporation. It is designed to monitor voltage levels within electronic systems and provide a reset signal to microprocessors or microcontrollers when the voltage drops below a specified threshold. This functionality is crucial for ensuring that the system starts up correctly and prevents data corruption or other malfunctions that can occur due to low voltage conditions.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive applications
  • Consumer electronics

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Low quiescent current
  • Active-low reset output
  • Watchdog timer (optional)
  • Manual reset input (optional)

Benefits

  • Protects systems from malfunctions due to undervoltage conditions
  • Ensures reliable system startup
  • Reduces the risk of data corruption
  • Monitors program execution (with watchdog timer)
  • Allows external reset (with manual reset input)
  • Improves overall system reliability

Additional Details

The SP705CP monitors a specific voltage rail, typically 5V or 3.3V, and triggers a reset when the voltage falls below a pre-determined threshold. When power is initially applied, the reset output is asserted, holding the microprocessor in a reset state. Once the voltage rises above the threshold and remains stable for a specified delay period, the reset output is de-asserted, allowing the microprocessor to begin execution. The device may include a watchdog timer feature, which monitors the activity of the microprocessor. If the microprocessor fails to strobe the watchdog input within a specific timeout period, the SP705CP will assert a reset signal, preventing the system from becoming stuck in a loop or other error state. A manual reset input may also be included, allowing an external signal to trigger a system reset. The active-low reset output remains asserted (low) as long as the voltage is below the threshold, the watchdog timer has timed out, or the manual reset input is asserted. The low quiescent current makes the device suitable for battery-powered applications. The specific features and parameters of the SP705CP can vary depending on the specific configuration.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess