EN
  • EN
  • DE

SP4405EU/TR

Part No SP4405EU/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337189-SP4405EU/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4405EU/TR CAD Model

Description

The SP4405EU/TR is a multi-protocol transceiver manufactured by Exar Corporation. It is designed to support multiple communication standards, making it suitable for a wide variety of industrial and embedded applications. This transceiver integrates multiple functionalities into a single chip, which allows for reduced board space and component count. The device provides robust and reliable communication capabilities, making it ideal for demanding environments.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation
  • Process Control Systems
  • Building Automation Systems
  • Point-of-Sale (POS) Systems
  • Networking Equipment

Features

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Incorporates multiple transceivers into a single package.
  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Data Rate: Supports data rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying design.
  • Driver/Receiver Enable: Includes separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Protects the device from output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes PCB area requirements.
  • Simplified Design: Single supply operation and integrated features streamline the design process.
  • Improved Reliability: High ESD protection ensures robust performance in harsh environments.
  • Lower Power Consumption: Energy-efficient design reduces overall system power consumption.
  • Cost-Effective: Integration reduces component count and overall system cost.
  • Flexible Communication: Supports multiple communication standards for versatile applications.

Additional Details

The SP4405EU/TR typically comes in a SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount technology. The '/TR' suffix often indicates tape and reel packaging for automated assembly processes. Detailed information regarding electrical characteristics, timing diagrams, and application examples can be found in the datasheet provided by Exar. This device is designed to operate within industrial temperature ranges, ensuring reliable performance in challenging environments. Its advanced driver and receiver circuitry ensures accurate and dependable data transmission and reception. The SP4405EU/TR is an excellent choice for applications requiring flexible and robust serial communication.

This transceiver provides a comprehensive solution for industrial communication needs, offering multi-protocol support, robust ESD protection, and efficient power consumption. It is designed to meet the rigorous demands of modern industrial environments, ensuring consistent and reliable performance.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess