EN
  • EN
  • DE

SP3485CN-L

Part No SP3485CN-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 HALF DUPLEX 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 030650-SP3485CN-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3485CN-L CAD Model

Description

The SP3485CN-L is a +5V low power half-duplex RS-485 transceiver from Exar Corporation, designed for robust communication in industrial environments. It's well-suited for applications requiring reliable data transmission over longer distances and in noisy conditions. The device features low power consumption. The SP3485 family offers protection against short circuits and thermal overload, further enhancing system reliability. The "-L" suffix generally denotes lead-free construction.

Applications:

  • Industrial control networks
  • Building automation systems
  • Process control equipment
  • Security systems
  • Point-of-sale (POS) terminals
  • Remote data acquisition

Features:

  • Operates from a single +5V supply
  • Low power consumption
  • Half-duplex RS-485 transceiver
  • Data rates up to 10 Mbps
  • Enhanced slew-rate limiting minimizes EMI
  • Short-circuit protection
  • Thermal shutdown protection
  • Lead-free construction
  • Available in an 8-pin SOIC package

Benefits:

  • Reliable Data Transmission: Ensures robust communication even in harsh industrial environments.
  • Lower power consumption: The SP3485 series is known for its low power which can lead to energy savings in applications.
  • High-Speed Communication: Supports data rates up to 10Mbps for fast and efficient data transfer.
  • Reduced EMI: Slew-rate limiting minimizes electromagnetic interference, maintaining signal integrity.
  • Overcurrent Protection: Includes short-circuit and thermal shutdown protection to prevent damage and ensure system reliability.
  • Environmentally Friendly: Lead-free construction complies with RoHS regulations.
  • Compact Footprint: The 8-pin SOIC package enables easy integration into space-constrained designs.

Additional Details:

The SP3485CN-L is designed to meet the requirements of the RS-485 standard. It features a robust differential driver and receiver, ensuring reliable communication over long distances and in noisy environments. The enhanced slew-rate limiting minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables. The device offers protection against short circuits and thermal overload, which enhances system reliability. The transceiver is available in a compact 8-pin SOIC package, making it easy to integrate into a variety of applications. The "-L" suffix indicates lead-free construction, making it suitable for applications where environmental compliance is required.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess