The SP3222EBCT-L/TR is a RS-232 transceiver manufactured by Exar Corporation. It is designed to provide a robust and reliable interface between RS-232 communication ports and logic-level signals in a variety of electronic devices. The SP3222EBCT-L/TR is compliant with TIA/EIA-232-F standards and features integrated charge pumps for single-supply operation, along with enhanced ESD protection.
Applications:
- Notebook and Laptop Computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-Sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Reduced Board Complexity: Integrated charge pump and small capacitor requirements simplify design.
- High Reliability: Enhanced ESD protection ensures reliable data transmission.
- Simplified Power Requirements: Single power supply operation reduces complexity.
- Versatile Usage: Suitable for a broad range of applications requiring RS-232 communication.
- Efficient Data Transfer: Supports data rates up to 250kbps.
Additional Details:
The SP3222EBCT-L/TR features an integrated charge pump which generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for multiple voltage rails. It integrates two drivers, which convert TTL/CMOS logic levels to RS-232 levels, and two receivers, which convert RS-232 levels back to TTL/CMOS logic levels. The enhanced ESD protection provides increased resilience against electrostatic discharge events. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly. The 'L' indicates lead-free construction.