The SP3220EEY-L is a RS-232 transceiver from Exar Corporation, conforming to TIA/EIA-232-F standards for serial communication. This device is suitable for applications requiring reliable RS-232 communication, especially in portable or battery-powered devices due to its low-power operation.
Applications:
- Notebook and Laptop Computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-Sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Reduced Component Count: Requires minimal external components for operation.
- Enhanced Reliability: Provides robust ESD protection for data integrity.
- Extended Battery Life: Optimized for low-power consumption.
- Simplified Design: Single power supply operation simplifies system design.
- Efficient Communication: Supports reliable RS-232 data transfer at up to 250kbps.
Additional Details:
The SP3220EEY-L integrates a charge pump circuit, enabling RS-232 voltage levels to be generated from a single power supply, simplifying the overall system design and reducing component count. It contains two drivers for converting TTL/CMOS signals to RS-232 levels, and two receivers for the reverse conversion. This transceiver is designed with enhanced ESD protection to ensure reliable operation in environments prone to electrostatic discharge. The 'Y' often refers to the package type, and the 'L' suffix generally signifies lead-free compliance.