EN
  • EN
  • DE

SP3203ECY/TR

Part No SP3203ECY/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V RS-232 Serial Transceiver with Logic Selector and15kV ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192011-SP3203ECY/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3203ECY/TR CAD Model

Description

The SP3203ECY/TR is a 3V RS-232 Dual Transceiver with a 250kbps data rate, manufactured by Exar Corporation. It is designed to meet or exceed TIA/EIA-232-F standards, enabling reliable serial communication. This transceiver integrates charge pump circuitry, allowing it to operate from a single 3V to 5.5V power supply, eliminating the need for multiple voltage rails. It is commonly used in applications requiring RS-232 communication with low power consumption and a small footprint.

Applications:

  • Laptop and notebook computers.
  • Handheld devices.
  • PDAs (Personal Digital Assistants).
  • Cellular phones.
  • Serial printers and modems.
  • Point-of-Sale (POS) systems.

Features:

  • Single 3V to 5.5V power supply operation.
  • Meets or exceeds TIA/EIA-232-F standards.
  • 250kbps data rate.
  • Integrated charge pump for generating RS-232 voltage levels.
  • Low power shutdown mode.
  • Available in TSSOP and other small footprint packages.
  • Enhanced ESD protection.

Benefits:

  • Simplified system design due to single power supply requirement.
  • Reliable communication in noisy environments.
  • Suitable for high-speed data transfer.
  • Reduced power consumption, extending battery life.
  • Space-saving design for portable applications.
  • Robust protection against electrostatic discharge.

Additional Details:

The SP3203ECY/TR integrates a charge pump that generates the necessary ±10V voltage levels for RS-232 communication from a single low-voltage supply. This eliminates the need for external high-voltage power supplies, simplifying board layout and reducing cost. It features a low-power shutdown mode, further conserving energy when the transceiver is not in use. The enhanced ESD protection ensures reliable operation in harsh environments. The device is typically packaged in a small-footprint TSSOP, making it suitable for space-constrained applications. The dual transceiver capability allows for two independent RS-232 channels within a single package, further reducing component count and board space.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5833 $58.3300
245+ $0.4782 $117.1590
375+ $0.4632 $173.7000
520+ $0.4481 $233.0120
665+ $0.4343 $288.8095
895+ $0.3892 $348.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess