EN
  • EN
  • DE

SP202EET-L/TR

Part No SP202EET-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 126061-SP202EET-L/TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian SP202EET-L/TR CAD Model

Description

The SP202EET-L/TR is an RS-232 transceiver manufactured by Exar Corporation, designed for serial communication applications. It acts as a reliable interface between a microcontroller or processor and an external device that uses the RS-232 standard. This transceiver operates from a single 5V power supply, and it integrates charge pump circuitry to generate the necessary ±10V RS-232 voltage levels from the 5V supply. The "-L" likely denotes a low-power version, while the "/TR" often indicates tape and reel packaging for automated assembly processes.

Applications

  • Notebook Computers: Facilitates serial communication in portable computing devices.
  • Sub-Notebooks: Supports RS-232 connectivity in compact devices.
  • Palmtop PCs: Provides a serial interface for handheld computers.
  • Battery Powered Systems: Particularly suitable due to its low power consumption.
  • Printers: Used for serial communication between computers and printers.
  • Peripherals: Enables the connection of various peripherals to a host system.

Features

  • Single 5V Power Supply: Operates from a single 5V power source, which simplifies the power supply requirements.
  • Meets all RS-232D and ITU V.28 Specifications: Complies with industry standards for RS-232 communication, ensuring compatibility.
  • Output Swing ±10V with 5V Supply: Generates the necessary voltage levels for RS-232 communication from a single 5V input.
  • Low Power Consumption: Minimizes power usage, making it ideal for battery-powered applications.
  • Internal Tiny Charge Pump: Integrates charge pump circuitry to generate the required voltage levels efficiently.
  • High Data Rate: Supports data rates up to 120kbps for fast and reliable communication.
  • Latch-Up Free: Resistant to latch-up, thus enhancing the reliability and stability of the device.

Benefits

  • Simplified System Design: Only needs a single 5V power supply, reducing the complexity of the system's power design.
  • Reliable Communication: Adheres to RS-232 standards, ensuring reliable data transmission between devices.
  • Extended Battery Life: The low power consumption contributes to extending the battery life in portable devices.
  • Compact Solution: With its integrated charge pump, it reduces the need for external components, saving valuable board space.
  • Robust Performance: The latch-up free design ensures reliable and stable operation in a variety of environments.
  • Versatile Connectivity: Enables seamless connection to a wide range of RS-232 compatible devices.

Additional Details

The SP202EET-L/TR is typically available in a SOIC package. It features two drivers and two receivers, which allows for full-duplex communication. Its low-power nature makes it particularly suitable for use in battery-powered equipment. For detailed electrical characteristics and operating temperature ranges, refer to the official datasheet.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6829 $51.2175
180+ $0.5603 $100.8540
280+ $0.5428 $151.9840
385+ $0.5253 $202.2405
495+ $0.5078 $251.3610
660+ $0.4553 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess