EN
  • EN
  • DE

QT12-22SURSYGC/S380/TR8

Part No QT12-22SURSYGC/S380/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834737-QT12-22SURSYGC/S380/TR8
Ultra Librarian 3D Model Ultra Librarian QT12-22SURSYGC/S380/TR8 CAD Model

Description

The QT12-22SURSYGC/S380/TR8 is a surface-mount LED manufactured by Everlight Electronics. This quad-leaded LED is designed for applications requiring high brightness and efficient light output in a compact package. Its construction and materials contribute to its reliability and long operational lifespan.

Applications

  • Backlighting for LCD screens
  • Indicator lights in consumer electronics
  • Panel indicators for industrial equipment
  • Automotive lighting applications (e.g., dashboard indicators)
  • General illumination purposes in compact devices

Features

  • Surface Mount Technology (SMT) package
  • Quad-lead configuration for enhanced stability
  • High luminous intensity for bright output
  • Multi-color LED (Red, Yellow, Green)
  • Wide viewing angle for optimal visibility
  • Compact size for space-constrained applications
  • RoHS compliant, ensuring environmental friendliness
  • Low power consumption for energy efficiency

Benefits

  • Enhanced visibility due to high luminous intensity
  • Easy integration into automated assembly processes due to SMT design
  • Space-saving design enables use in compact devices
  • Long operational life reduces maintenance costs
  • Versatile color options (Red, Yellow, Green) cater to diverse application needs
  • Environmentally friendly due to RoHS compliance
  • Reduced energy consumption translates to lower operating costs
  • Improved stability and reliability due to quad-lead configuration

Additional Details

The QT12-22SURSYGC/S380/TR8 features a specific combination of red, yellow, and green colors within a single package. Its precise luminous intensity and wavelength characteristics are detailed in the manufacturer's datasheet. This LED is commonly used in applications where a clear and easily distinguishable indication is required. The S380 binning refers to specific color and intensity characteristics, while TR8 indicates tape and reel packaging for automated assembly. The epoxy lens enhances light extraction and provides a wide viewing angle.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess