The IR333C/H0-A is a high-intensity infrared (IR) emitting diode from Everlight Electronics. It is designed to emit infrared light at a specific wavelength, typically used in remote control systems, light curtains, and other applications that require infrared communication or sensing.
Applications:
- Remote controls
- Light curtains
- Infrared data transmission
- Proximity sensors
- Optical switches
Features:
- High radiant intensity
- Peak wavelength: 940nm
- Narrow viewing angle
- High reliability
- Low forward voltage
- RoHS compliant
Benefits:
- Long-range communication: High radiant intensity allows for reliable communication over longer distances.
- Precise targeting: Narrow viewing angle ensures accurate targeting of the infrared signal.
- Long lifespan: High reliability ensures a long operating life.
- Low power consumption: Low forward voltage reduces power consumption.
- Environmentally friendly: RoHS compliant, meeting environmental regulations.
Additional Details:
The IR333C/H0-A is housed in a standard T-1 3/4 (5mm) package. It is designed for through-hole mounting on printed circuit boards. The forward voltage is typically around 1.2V, and the forward current should be limited to the maximum rating specified in the datasheet. The emitted infrared light is invisible to the human eye but can be detected by infrared receivers. This IR emitting diode is commonly used in various consumer electronics and industrial applications. Proper circuit design is essential for optimal performance.