EL817(A)-F Optocoupler
The EL817(A)-F is a high-performance optocoupler designed to provide reliable isolation between input and output signals in electronic circuits. Featuring a compact four-pin package, this component is ideal for applications requiring electrical isolation and signal transfer.
- Applications:
- Switching power supplies
- Microprocessor input/output interfaces
- Signal isolation amplifiers
- Battery control equipment
- Features and Benefits:
- High input-output isolation voltage: 5000 Vrms
- Excellent linearity with current transfer ratio range: 50% to 600%
- Long-lasting performance
- Compact DIP-4 packaging ensures space efficiency
- Wide operating temperature range: -30°C to +100°C
- Additional Details:
- Phototransistor output for varied applications
- Low power consumption resulting in energy savings
- Compliance with industry safety standards