EN
  • EN
  • DE

EAALST05RDMA0

Part No EAALST05RDMA0
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 630NM AMBIENT T-1 3/4 / Optical Sensor Ambient 630nm Voltage Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Everlight Electronics Co Ltd
Package Bulk
Type Ambient
Wavelength 630nm
Proximity Detection No
Output Type Voltage
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package T-1 3/4
Base Product Number EAALST05
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1338973-EAALST05RDMA0
Ultra Librarian 3D Model Ultra Librarian EAALST05RDMA0 CAD Model

Description

The EAALST05RDMA0 is an ambient light sensor designed by Everlight Electronics Co Ltd.

  • Output Type: Voltage Output
  • Wavelength: 630nm
  • Voltage Range: 2.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: T-1 3/4 Radial
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Standard Package: 500
  • Proximity Detection: No
  • Application: Ambient Light Sensing

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.3918
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess