EN
  • EN
  • DE

67-21UGCTR10

Part No 67-21UGCTR10
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039781-67-21UGCTR10
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-21UGCTR10 CAD Model

Description

The 67-21UGCTR10 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED emits an ultra-green light and is suitable for various indicator and display applications where a distinct green color is required. Everlight is a well-known manufacturer in the optoelectronics industry.

Applications:

  • Indicator lights
  • Status indicators
  • Backlighting
  • Consumer electronics
  • Industrial control panels

Features:

  • Ultra-green color emission
  • Surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Provides clear and visible indication with a distinct green hue
  • Suitable for automated assembly
  • Offers bright and uniform illumination
  • Easy to view from different angles
  • Energy efficient

Additional Details:

Surface mount LEDs are designed for direct mounting onto printed circuit boards (PCBs), enabling efficient and compact designs. Luminous intensity, measured in millicandelas (mcd), indicates the LED's brightness. A wider viewing angle ensures visibility from multiple perspectives. LEDs offer energy efficiency and long lifespan compared to traditional lighting. Proper soldering techniques are crucial to prevent damage during assembly. LEDs are susceptible to electrostatic discharge (ESD); thus, appropriate precautions must be taken. Forward voltage is the required voltage to activate the LED, while forward current is the current flowing through it during operation. Refer to the product datasheet for recommended operating conditions. The "TR10" suffix likely signifies tape and reel packaging for automated assembly. Consideration should be given to the wavelength to ensure the application benefits from the ultra-green light emitted. Thermal management may be needed depending on the operating current to ensure long-term reliability. Check the datasheet for thermal resistance figures.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess