EN
  • EN
  • DE

67-21G6C-AP1Q2B2T

Part No 67-21G6C-AP1Q2B2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description SMD LED [Everlight Electronics] 67-21/G6C-AP1Q2B/2T SMD LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Forward Current 20 mA
Number of Pins 2
RoHS Compliant
Win Source Part Number 1039750-67-21G6C-AP1Q2B2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-21G6C-AP1Q2B2T CAD Model

Description

The 67-21G6C-AP1Q2B2T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. Based on the part number structure, it is likely a specific configuration of their 67-21 series, designed for applications requiring a compact and efficient light source. It's likely utilized in applications where space is constrained and a reliable light output is essential.

Applications

  • Mobile devices (e.g., cell phones, tablets): For backlighting displays and keypads.
  • Wearable electronics: For indicator lights and status displays.
  • Small appliances: For user interface illumination.
  • Gaming consoles: For controller indicators and decorative lighting.
  • Office equipment: For power indicators and button backlighting.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact package: Suitable for applications with limited space.
  • High brightness: Provides a clear and visible light output.
  • Low current operation: Conserves power in battery-powered devices.
  • Long operating life: Ensures reliability and reduces maintenance.
  • Environmentally friendly: RoHS compliant, minimizing hazardous substances.

Benefits

  • Streamlined manufacturing: SMD package allows for efficient assembly.
  • Miniaturization: Enables smaller and more compact product designs.
  • Extended battery life: Low current consumption maximizes runtime in portable devices.
  • Reduced maintenance costs: Long operating life minimizes replacements.
  • Compliance with environmental regulations: Meets RoHS standards.

Additional Details

The specific color and intensity characteristics of the 67-21G6C-AP1Q2B2T are determined by the internal construction of the LED and can be found in the product datasheet. The 'G6C' portion of the part number likely indicates a specific color or wavelength. The datasheet also specifies the forward voltage, current requirements, and viewing angle of the LED. Proper thermal management is essential for ensuring the longevity and performance of surface-mount LEDs; therefore, adhering to the recommended soldering profile and heat dissipation guidelines is crucial. Datasheet must be consulted for the specific values of the parameters of the LED.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1084 $50.4060
1,125+ $0.0890 $100.1250
1,745+ $0.0862 $150.4190
2,400+ $0.0834 $200.1600
3,105+ $0.0806 $250.2630
4,150+ $0.0723 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess