The 19-237/R6GHBHW-C01/2T/EU is a high-performance LED manufactured by Everlight Electronics. It is designed for applications requiring bright and reliable light output with specific color characteristics. This LED is part of Everlight's range of products aimed at providing efficient lighting solutions.
Applications:
- Automotive lighting (e.g., dashboard indicators, interior lights).
- Traffic signals and signage.
- General lighting applications (e.g., accent lighting, task lighting).
- Electronic displays and backlighting.
- Industrial control panels.
Features:
- High Brightness: Delivers a strong luminous intensity for excellent visibility.
- Wide Viewing Angle: Ensures light is distributed evenly.
- Long Lifespan: Provides reliable performance over an extended period.
- Low Power Consumption: Offers energy-efficient operation.
- RoHS Compliant: Meets environmental standards for hazardous substances.
Benefits:
- Improved Visibility: Enhances the clarity and brightness of illuminated objects or areas.
- Reduced Energy Costs: Low power consumption translates to lower operating expenses.
- Extended Product Life: Minimizes the need for frequent replacements.
- Environmentally Friendly: Complies with regulations restricting hazardous materials.
- Versatile Application: Suitable for a wide range of lighting and indication purposes.
Additional Details:
The LED's package is designed for efficient heat dissipation, which helps maintain optimal performance and prolong its lifespan. The specific spectral characteristics (color) are carefully controlled during manufacturing to ensure consistency. The part number includes specific details about the LED's color, intensity, and packaging configuration. The device is designed for surface mount assembly. Further technical details regarding forward voltage, current requirements, and color coordinates can be found in the official datasheet.