The 19-213/R6W-BP2Q2B/5T is a red LED manufactured by Everlight Electronics Co Ltd. It is designed for indication purposes, providing a bright and clear visual signal. This discrete LED is commonly used in various electronic devices and equipment to display status, alerts, or other relevant information.
Applications
- Status indicators
- Power indicators
- Signal indicators
- Backlighting
- Panel indicators
Features
- High brightness
- Long lifespan
- Low power consumption
- Compact size
- Wide viewing angle
Benefits
- Clear and visible indication in various lighting conditions
- Reduced maintenance costs due to long lifespan
- Energy-efficient operation
- Easy integration into electronic circuits
- Enhanced visual appeal of devices and equipment
- Reliable performance over a wide range of operating conditions
Technical Specifications
The typical specifications include:
- Color: Red
- Luminous Intensity: Typically 100 mcd (millicandelas)
- Forward Voltage: Typically 2.0V
- Forward Current: Typically 20mA
- Viewing Angle: 120 degrees
- Operating Temperature Range: -40°C to +85°C
The 19-213/R6W-BP2Q2B/5T is widely used in consumer electronics, industrial equipment, automotive applications, and many other areas where visual indication is required. Its high brightness and long lifespan make it a reliable choice for various indicator applications.