EN
  • EN
  • DE

19-213-R6C-A0R2S2B0E-3T-AM

Part No 19-213-R6C-A0R2S2B0E-3T-AM
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843041-19-213-R6C-A0R2S2B0E-3T-AM
Ultra Librarian 3D Model Ultra Librarian 19-213-R6C-A0R2S2B0E-3T-AM CAD Model

Description

The 19-213-R6C-A0R2S2B0E-3T-AM is a surface-mount (SMD) LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for various indication and illumination applications where a small size and high efficiency are required.

Applications:

  • Indicator lights: Status indicators on electronic devices.
  • Backlighting: LCD backlighting in small displays.
  • Automotive lighting: Interior lighting and dashboard indicators.
  • Consumer electronics: Indicators in appliances and remote controls.
  • Industrial equipment: Status indicators on control panels.

Features:

  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Compact Size: Small footprint for space-constrained applications.
  • High Luminous Intensity: Provides bright and clear illumination.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Reliable and durable performance.
  • Wide Viewing Angle: Provides consistent brightness from various angles.

Benefits:

  • Space Saving: Compact size allows for use in small devices.
  • Easy Assembly: Surface mount design simplifies manufacturing.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Reliable Performance: Long lifespan ensures consistent operation.
  • Versatile Use: Suitable for a variety of indication and illumination needs.

The Everlight 19-213-R6C-A0R2S2B0E-3T-AM is a reliable and efficient SMD LED designed for various applications requiring indication or illumination. Its small size, high luminous intensity, and low power consumption make it an excellent choice for modern electronic devices. The surface mount design simplifies assembly, and the long lifespan ensures consistent performance. This LED provides a cost-effective and versatile solution for numerous lighting and indication needs across multiple industries.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0553 $50.0465
2,205+ $0.0454 $100.1070
3,410+ $0.0440 $150.0400
4,695+ $0.0426 $200.0070
6,085+ $0.0411 $250.0935
8,135+ $0.0369 $300.1815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,335 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess