The 19-117/BHC-ZL1M2RY/6T is a high-efficiency red LED manufactured by Everlight Electronics Co., Ltd. It is a discrete LED indicator designed for various applications requiring a bright and reliable light source. This LED is characterized by its through-hole mounting, which provides a secure and stable connection to the circuit board.
Applications:
- Panel indicators
- Digital displays
- Backlighting for switches and buttons
- Consumer electronics
- Industrial equipment
Features
- High luminous intensity
- Red light emission
- Through-hole mounting
- Low power consumption
- Long lifespan
Benefits
- Provides clear and bright indication
- Easy to integrate into existing circuits
- Reduces energy costs
- Offers extended service life, reducing maintenance
- Robust and reliable performance
Technical Specifications:
- Color: Red
- Luminous Intensity: Typically around 25 mcd (dependent on test conditions)
- Forward Voltage: Typically 2.0V (dependent on forward current)
- Forward Current: Typically 20mA
- Viewing Angle: Typically 60 degrees
- Package: 5mm Through-hole
- Operating Temperature: -40°C to +85°C
This LED indicator is well-suited for applications that require a clear visual signal with minimal power consumption. Its robust design and long lifespan make it a reliable choice for a wide range of electronic devices and systems. The through-hole mounting ensures a secure connection, making it suitable for both prototyping and production environments.