EN
  • EN
  • DE

EUP2561JIR1

Part No EUP2561JIR1
Manufacturer Eutech Microelectronics
Catalog END - OF - LIFE
Description 26V Step-Up Converters for Two to Six White LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172830-EUP2561JIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP2561JIR1 CAD Model

Description

The EUP2561JIR1 is a highly integrated and efficient synchronous Boost converter with an integrated power MOSFET, manufactured by Eutech Microelectronics. It's designed for applications requiring a stable and regulated output voltage from a lower input voltage. This boost converter is known for its high efficiency, small size, and robust protection features. It operates at a high switching frequency to minimize the size of external components, enabling compact and cost-effective designs.

Applications:

  • Portable Power Banks: Used to boost the voltage from a single Li-Ion cell to 5V for charging mobile devices.
  • LED Lighting: Drives LEDs with a constant current, ensuring consistent brightness.
  • Battery-Powered Devices: Extends battery life in devices like Bluetooth speakers and handheld gadgets.
  • USB Power Delivery (PD) Applications: Boosts voltage to negotiate higher power profiles.

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Integrated Power MOSFET: Simplifies the design and reduces the external component count.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet different application needs.
  • Overvoltage Protection (OVP): Protects the circuit from excessive output voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit at the output.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the converter at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Compact Design: Small package size and integrated components enable space-saving designs.
  • Reliable Operation: Comprehensive protection features ensure robust and reliable performance.
  • Cost-Effective: Reduces the BOM cost by minimizing external components.

Additional Details:

The EUP2561JIR1 typically operates with an input voltage range of 2.5V to 5.5V and can provide an output voltage of up to 20V, depending on the external components selected. The switching frequency is typically around 1.2MHz, which allows for the use of small inductors and capacitors. The device also features soft-start functionality to limit inrush current during startup. External components such as an inductor, input capacitor, output capacitor, and resistor divider for the output voltage feedback are required for proper operation. The datasheet provides detailed information on selecting these components for optimal performance. Due to the product being END-OF-LIFE, it is recommended to search for alternative components to ensure future production is possible. The suggested replacements are commonly found within Richtek, Texas Instruments or Analog Devices' product portfolio.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess