EN
  • EN
  • DE

BSM25GD120DN2E3224

Part No BSM25GD120DN2E3224
Manufacturer eupec GmbH
Catalog END - OF - LIFE
Description Trans IGBT Module N-CH 1200V 35A 200000mW 17-Pin ECONO2-2 T/R / IGBT Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1154772-BSM25GD120DN2E3224
Manufacturer Homepage www.eupec.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BSM25GD120DN2
Introduction Date June 03, 1999
ECCN EAR99
Country of Origin Hungary
Ultra Librarian 3D Model Ultra Librarian BSM25GD120DN2E3224 CAD Model

Description

The BSM25GD120DN2E3224 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). IGBTs (Insulated Gate Bipolar Transistors) are semiconductor devices used for high-power switching applications. This module combines the characteristics of MOSFETs and bipolar junction transistors, offering high input impedance and high current carrying capabilities. It's commonly used in applications requiring efficient and reliable power control.

Applications:

  • Motor Drives: Used in AC and DC motor drives for controlling motor speed and torque.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for providing backup power during power outages.
  • Welding Machines: Found in welding machines for controlling the welding current.
  • Induction Heating: Used in induction heating systems for heating metals.

Features:

  • Low Saturation Voltage: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Blocking Voltage: Can withstand high voltage levels in the off-state.
  • Short Circuit Ruggedness: Provides protection against short circuit conditions.
  • Isolated Baseplate: Offers electrical isolation between the module and the mounting surface.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion and control of electrical power.
  • Improved System Performance: Enhances the performance of systems by providing precise and reliable power control.
  • Protection against Damage: Protects against damage due to short circuits and overvoltage conditions.
  • Simplified System Design: Simplifies system design with its integrated features and compact size.
  • Reduced Energy Consumption: Minimizes energy consumption by providing efficient power switching.

The BSM25GD120DN2E3224 typically has specifications including collector-emitter voltage (Vces), collector current (Ic), gate-emitter voltage (Vges), and operating temperature range. Consult the eupec/Infineon datasheet for detailed electrical and thermal characteristics.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess