The BSM10GP60 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). It's designed for high-power switching applications and is commonly used in industrial and energy-related systems.
Applications:
- AC motor drives
- Uninterruptible Power Supplies (UPS)
- Welding machines
- Induction heating
- Power inverters
Features:
- Insulated Gate Bipolar Transistor (IGBT)
- 600V Blocking Voltage
- 10A Continuous Collector Current
- Low Saturation Voltage
- Fast Switching Speed
- Integrated Free-Wheeling Diode
Benefits:
- Efficient power switching
- Reduced power losses
- Simplified circuit design due to integrated diode
- High reliability in demanding applications
- Improved system performance
- Compact module design
Specifications:
Collector-Emitter Voltage (Vces): 600V
Collector Current (Ic): 10A
Gate-Emitter Voltage (Vges): ±20V
Turn-on Time: Typically around 50 ns
Turn-off Time: Typically around 100 ns
Operating Temperature: -40°C to +150°C
Package Type: Module
The BSM10GP60 IGBT module is a robust and reliable solution for high-power switching needs. Its integrated diode, fast switching speeds, and low saturation voltage contribute to efficient operation and simplified design in a variety of industrial applications.