EN
  • EN
  • DE

EM6AB080TSB-5G

Part No EM6AB080TSB-5G
Manufacturer Etron Technology
Catalog Miscellaneous
Description 64M x 8 bit DDR Synchronous DRAM (SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822525-EM6AB080TSB-5G
Ultra Librarian 3D Model Ultra Librarian EM6AB080TSB-5G CAD Model

Description

The EM6AB080TSB-5G is a low-power SDRAM memory chip manufactured by Etron Technology. It's designed for applications requiring high bandwidth and low power consumption, making it suitable for mobile devices, embedded systems, and other battery-powered devices.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for main memory or graphics memory.
  • Embedded Systems: Employed in embedded systems requiring low power consumption and high memory bandwidth.
  • Portable Gaming Consoles: Integrated into portable gaming devices to provide memory for game data and graphics.
  • Digital Cameras: Used in digital cameras and camcorders for image processing and storage.
  • Networking Equipment: Utilized in networking devices such as routers and switches for packet buffering and processing.

Features

  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • High Bandwidth: Provides high data transfer rates, enabling fast access to memory.
  • SDRAM Architecture: Utilizes Synchronous Dynamic Random-Access Memory (SDRAM) technology for efficient memory access.
  • Compact Size: Available in a small form factor, suitable for space-constrained applications.
  • Wide Voltage Range: Supports a wide range of operating voltages for flexible system integration.

Benefits

  • Extended Battery Life: Reduces power consumption, allowing for longer battery life in portable devices.
  • Improved Performance: Enhances system performance with high memory bandwidth.
  • Reduced System Size: Enables smaller and more compact system designs.
  • Increased Reliability: Designed for reliable operation in a variety of environmental conditions.
  • Cost-Effective Solution: Provides a cost-effective memory solution for a wide range of applications.

Additional Details

The EM6AB080TSB-5G typically operates at a specific voltage (e.g., 1.8V) and offers a specific data transfer rate (e.g., 166 MHz). The chip is designed with power-saving features like partial array self-refresh, which reduces power consumption when the memory is not actively being accessed. The component's compact size and surface mount design make it easy to integrate into printed circuit boards (PCBs). This SDRAM chip helps meet the demanding requirements of modern portable devices by providing a balance of high performance and low power consumption.

You May Also Be Interested in

Others
Lowest to $0.3269
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess