EN
  • EN
  • DE

EM639165TS-7IG

Part No EM639165TS-7IG
Manufacturer Etron Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1136845-EM639165TS-7IG
Categories Custom Parts
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM639165TS-7IG CAD Model

Description

The EM639165TS-7IG is a high-speed synchronous DRAM (SDRAM) chip manufactured by Etron Technology. It is designed for applications requiring high bandwidth and low latency memory access. This SDRAM chip is commonly used in graphics cards, networking equipment, and embedded systems where fast data transfer is essential.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Digital signal processing (DSP) applications

Features

  • High-speed data transfer: Provides fast memory access.
  • Synchronous operation: Ensures synchronized data transfer with the system clock.
  • Low latency: Minimizes delays in memory access.
  • High bandwidth: Supports large data throughput.
  • Compact package: Allows for high-density mounting.

Benefits

  • Improved system performance: Enhances the overall speed and responsiveness of the system.
  • Efficient data processing: Facilitates fast data transfer for demanding applications.
  • Reduced latency: Minimizes delays, improving real-time performance.
  • Enhanced data throughput: Supports large data volumes, enabling efficient data handling.
  • Space savings: Enables compact system designs.

Additional Details

The EM639165TS-7IG typically operates at a clock frequency of up to 143 MHz. It has a memory capacity of 16M x 16 bits, totaling 256Mbits. The chip uses a 3.3V power supply. It is available in a TSOP (Thin Small Outline Package) for easy surface mounting. The SDRAM chip supports various memory operations, including read, write, and refresh cycles. The operating temperature range is typically from 0°C to +70°C. It is commonly used in applications where high-speed memory access is critical for performance.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess