EN
  • EN
  • DE

ESP32-S3-WROOM-1-N4R2

Part No ESP32-S3-WROOM-1-N4R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3R2 WITH 2 MB / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -103.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S3R2
Memory Size 4MB Flash, 384kB ROM, 2MB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 97mA
Current - Transmitting 285mA ~ 355mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370884-ESP32-S3-WROOM-1-N4R2
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-WROOM-1-N4R2 CAD Model

Description

The ESP32-S3-WROOM-1-N4R2 is an RF transceiver module and modem from Espressif Systems.

  • Operating Temperature: -40°C to 85°C
  • Frequency: 2.4GHz
  • Function: Bluetooth, WiFi
  • Mounting Type: Surface Mount
  • Package / Case: 41-SMD Module
  • Memory Size: 4MB flash, 384kB ROM, 2MB SRAM
  • Power - Output: 20.5dBm
  • Sensitivity: -103.5dBm

You May Also Be Interested in

Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
Linear IC
Lowest to $10.1866
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4342 $54.3420
23+ $4.4588 $102.5524
35+ $4.3195 $151.1825
48+ $4.1802 $200.6496
62+ $4.0408 $250.5296
83+ $3.6228 $300.6924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess