EN
  • EN
  • DE

M13S5121632AS1AM

Part No M13S5121632AS1AM
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829020-M13S5121632AS1AM
Ultra Librarian 3D Model Ultra Librarian M13S5121632AS1AM CAD Model

Description

The M13S5121632AS1AM is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory component is designed for applications requiring high-capacity and high-speed data access. It's suitable for use in advanced embedded systems, networking devices, and sophisticated consumer electronics.

Applications:

  • Advanced Embedded Systems
  • High-Performance Networking Devices (Routers, Switches)
  • Sophisticated Consumer Electronics (Set-Top Boxes, Smart TVs)
  • Industrial Automation
  • High-Performance Computing

Features:

  • Capacity: 512Mb (16Mb x 32)
  • Organization: Configured as 16 Meg x 32 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Typically supports clock rates up to 133MHz
  • Power Supply: Operates at standard SDRAM voltage (e.g., 3.3V)
  • Refresh: Auto and Self Refresh modes available
  • Package: Available in various package options, including TSOP and BGA
  • Temperature Range: Supports commercial and industrial temperature ranges

Benefits:

  • High Capacity: Provides ample memory for complex and data-intensive applications.
  • High Performance: Enables fast data access, which improves overall system responsiveness and performance.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable applications.
  • Reliability: Ensures stable and consistent performance in a variety of operating conditions.
  • Easy Integration: Compatible with standard SDRAM controllers for straightforward integration.

Additional Details:

The M13S5121632AS1AM uses a synchronous interface to achieve high-speed data transfers. It supports burst read and write operations, enhancing data throughput. The chip includes features such as auto-refresh and self-refresh modes for managing power consumption and data retention. Its compatibility with standard SDRAM controllers simplifies integration into existing systems. The precise timings and electrical characteristics can be found in the device datasheet provided by ESMT.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,914 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess