EN
  • EN
  • DE

M13S128168A -6TG2N

Part No M13S128168A -6TG2N
Manufacturer ESMT
Catalog DDR
Description DDR 2Mx16 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944289-M13S128168A -6TG2N
Series *
Ultra Librarian 3D Model Ultra Librarian M13S128168A -6TG2N CAD Model

Description

The M13S128168A-6TG2N is a 128Mbit SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by ESMT (Elite Semiconductor Memory Technology). It is designed for applications requiring high-speed data access and storage.

Applications:

  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and processing network traffic.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and DVD players for data storage and processing.
  • Industrial Control Systems: Employed in industrial controllers and automation equipment for data logging and real-time processing.
  • Printers: Used as buffer memory in printers.
  • Embedded Systems: Integrated into various embedded systems requiring memory.

Features:

  • Capacity: 128Mbit (8M x 16)
  • Data Rate: SDR (Single Data Rate)
  • Clock Frequency: Operates at a clock frequency of up to 166 MHz.
  • Interface: Standard SDR SDRAM interface
  • Power Supply: Operates at a voltage of 3.3V
  • Package: Available in TSOP (Thin Small Outline Package).

Benefits:

  • High-Speed Data Access: Provides fast data transfer rates for improved system performance.
  • Reliable Performance: ESMT is known for producing reliable and high-quality memory components.
  • Standard Interface: Easy to integrate into existing systems with standard SDR SDRAM interface.
  • Low Power Consumption: Designed for low power consumption, suitable for various applications.

Additional Details:

The M13S128168A-6TG2N is compliant with JEDEC standards for SDRAM. It supports auto-refresh and self-refresh modes for efficient power management. The TSOP package allows for easy mounting on printed circuit boards. The operating temperature range is typically between 0°C and 70°C. Its key benefits include reliable performance, standard interface, and low power consumption. It is often used in applications where cost-effectiveness and ease of integration are important considerations. Its 8M x 16 organization is designed for efficient data transfer. The SDR technology offers a balance between performance and cost, making it a suitable choice for various applications.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess