The F59L1G81MA-25TG is a 128M x 8 bit NAND Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). It is designed for high-density data storage in a variety of applications, offering a compact and reliable solution for storing firmware, data logs, and other non-volatile data.
Applications:
- Embedded systems
- Mobile devices
- Solid-state drives (SSDs)
- Data loggers
- Industrial control systems
Features:
- 1Gbit (128M x 8) capacity
- NAND Flash Technology
- 3.3V Power Supply
- Operating Frequency: Up to 40MHz
- Page Size: 2KB + 64B Spare
- Block Size: 128KB
Benefits:
- High storage capacity in a compact package
- Non-volatile data retention
- Low power consumption
- Fast read and write speeds
- Reliable data storage
Additional Details:
The F59L1G81MA-25TG features a standard NAND Flash interface, making it compatible with a wide range of microcontrollers and processors. It supports various operations, including page read, page program, block erase, and data cache. The device has built-in error correction code (ECC) to ensure data integrity. It is commonly used in applications where data needs to be stored even when power is removed. This NAND Flash memory is often found in consumer electronics, such as smartphones, tablets, and digital cameras. It's also suitable for industrial applications, such as data logging and embedded systems. The device's small size and low power consumption make it ideal for portable devices. The F59L1G81MA-25TG offers a cost-effective solution for high-density data storage. The device has a specified endurance rating, indicating the number of program/erase cycles it can withstand.
The memory chip uses a serial interface to communicate with the host controller. Its data retention capability allows it to store data for extended periods of time without requiring power. The operating temperature range is typically from -40°C to +85°C, making it suitable for a variety of operating environments. The memory is organized into blocks and pages, which are the units of erase and program operations, respectively. The device's internal architecture allows for efficient data access and management.