EN
  • EN
  • DE

PBL3762A/2R1

Part No PBL3762A/2R1
Manufacturer Ericsson
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227350-PBL3762A/2R1
Categories Custom Parts
Manufacturer Ericsson
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3762A/2R1 CAD Model

Description

The PBL3762A/2R1 is a stepping motor driver IC manufactured by Ericsson. It's designed to control two-phase stepping motors in a variety of applications. This integrated circuit provides the necessary drive circuitry to precisely control the motor's position and speed, making it suitable for applications requiring accurate motion control.

Applications

  • Printers and scanners.
  • Robotics.
  • CNC machines.
  • Valve control.
  • Positioning systems.

Features

  • Bipolar Stepping Motor Driver: Designed for driving two-phase bipolar stepping motors.
  • Constant Current Chopper Drive: Provides precise current control for smooth motor operation.
  • Overcurrent Protection: Protects the IC and the motor from damage due to overcurrent conditions.
  • Thermal Shutdown: Shuts down the IC if it overheats, preventing damage.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.

Benefits

  • Precise Motor Control: Provides accurate control of the motor's position and speed.
  • Smooth Motor Operation: Constant current chopper drive ensures smooth and quiet motor operation.
  • Protection Features: Overcurrent protection and thermal shutdown prevent damage to the IC and the motor.
  • Easy to Use: TTL compatible inputs simplify interfacing with microcontrollers and other digital circuits.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The PBL3762A/2R1 uses a constant current chopper drive to regulate the current flowing through the motor windings. This ensures that the motor receives a consistent torque, regardless of the motor's speed or load. The IC also includes built-in protection features, such as overcurrent protection and thermal shutdown, to protect the IC and the motor from damage. The TTL compatible inputs make it easy to interface the IC with microcontrollers and other digital circuits. The PBL3762A/2R1 is often used in applications where precise and reliable motor control is essential, such as in printers, scanners, and CNC machines. The IC is available in a variety of packages, including DIP and SOIC packages, to suit different application needs. The chopper frequency is internally set. It generally requires external components to set the current level using sense resistors.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess