EN
  • EN
  • DE

BMR63601/74 P3B

Part No BMR63601/74 P3B
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819549-BMR63601/74 P3B
Ultra Librarian 3D Model Ultra Librarian BMR63601/74 P3B CAD Model

Description

The Ericsson BMR63601/74 P3B is a DC-DC converter module designed for demanding applications requiring high efficiency and reliability. These modules are commonly utilized in telecommunications infrastructure, data centers, and industrial settings.

Applications:

  • Telecommunications equipment: Powering base stations, routers, and switches.
  • Data centers: Supplying power to servers, storage devices, and network equipment.
  • Industrial automation: Providing stable power to PLCs, sensors, and other control systems.
  • Transportation: Implementing power solutions in railway systems and electric vehicles.
  • Medical devices: Powering critical healthcare equipment.

Features:

  • High Efficiency: Optimized design for minimal power loss and reduced heat generation.
  • Wide Input Voltage Range: Accommodates various power sources and fluctuating voltage levels.
  • Isolated Output: Provides electrical isolation for enhanced safety and noise reduction.
  • Remote On/Off: Allows for external control of the module's operation.
  • Over-Temperature Protection: Prevents damage from overheating.
  • Over-Current Protection: Safeguards against excessive current draw.
  • Output Voltage Adjustment: Offers flexibility to fine-tune the output voltage.
  • Low Ripple and Noise: Ensures clean and stable power delivery.
  • Compact Size: Enables integration into space-constrained environments.

Benefits:

  • Improved System Reliability: Robust design and comprehensive protection features ensure long-term operation.
  • Reduced Energy Consumption: High efficiency minimizes power waste and lowers operating costs.
  • Enhanced Safety: Isolation and protection mechanisms contribute to a safer operating environment.
  • Simplified Integration: Compact size and remote control capabilities facilitate easy implementation.
  • Optimal Performance: Stable and clean power delivery ensures optimal performance of connected equipment.

Additional Details:

The BMR63601/74 P3B typically features a robust thermal design to dissipate heat effectively. It meets stringent industry standards for safety and electromagnetic compatibility (EMC). The specific input and output voltage ranges, output current capacity, and isolation voltage will vary based on the specific model. Detailed datasheets are available from Ericsson, providing comprehensive technical specifications and performance characteristics. Always refer to the manufacturer's documentation for precise specifications and application guidelines. Proper thermal management and adherence to recommended operating conditions are crucial for ensuring the long-term reliability of the module.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess